Kooltronic, Inc. KP40 Packaged Fans K2P40

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 105 CFM Capacity Exceptionally quiet Versatile mounting and adaptability Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors Attractive stainless steel grilles All models can pressurize or exhaust
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 105 CFM Capacity Exceptionally quiet Versatile mounting and adaptability Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors Attractive stainless steel grilles All models can pressurize or exhaust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KP40 Packaged Fans - K2P40 - Kooltronic, Inc.
Pennington, NJ, United States
KP40 Packaged Fans
K2P40
KP40 Packaged Fans K2P40
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 105 CFM Capacity Exceptionally quiet Versatile mounting and adaptability Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors Attractive stainless steel grilles All models can pressurize or exhaust

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • 105 CFM Capacity
  • Exceptionally quiet
  • Versatile mounting and adaptability
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • Attractive stainless steel grilles
  • All models can pressurize or exhaust
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number K2P40
Product Name KP40 Packaged Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 230 volts
Running Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Bearings Ball/Roller
View Details
DC Brushless Fans (BLDC) - FAD1-06025BSMW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details