Kooltronic, Inc. KBR100 High Pressure Radial Blowers K2BR100

Description
Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal, Quadraplex and Motorized Impellers. Radial blowers from Kooltronic may be mounted in any position required for maximum cooling efficiency in any given application. General specifications common to all Kooltronic blowers include a custom-engineered ball-bearing motor designed for low temperature rise under zero static conditions and added assurance of long, trouble-free operation. 215 CFM Capacity Designed for substantial static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet
Description
Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal, Quadraplex and Motorized Impellers. Radial blowers from Kooltronic may be mounted in any position required for maximum cooling efficiency in any given application. General specifications common to all Kooltronic blowers include a custom-engineered ball-bearing motor designed for low temperature rise under zero static conditions and added assurance of long, trouble-free operation. 215 CFM Capacity Designed for substantial static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBR100 High Pressure Radial Blowers - K2BR100 - Kooltronic, Inc.
Pennington, NJ, United States
KBR100 High Pressure Radial Blowers
K2BR100
KBR100 High Pressure Radial Blowers K2BR100
Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal, Quadraplex and Motorized Impellers. Radial blowers from Kooltronic may be mounted in any position required for maximum cooling efficiency in any given application. General specifications common to all Kooltronic blowers include a custom-engineered ball-bearing motor designed for low temperature rise under zero static conditions and added assurance of long, trouble-free operation. 215 CFM Capacity Designed for substantial static pressures Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal, Quadraplex and Motorized Impellers. Radial blowers from Kooltronic may be mounted in any position required for maximum cooling efficiency in any given application. General specifications common to all Kooltronic blowers include a custom-engineered ball-bearing motor designed for low temperature rise under zero static conditions and added assurance of long, trouble-free operation.

  • 215 CFM Capacity
  • Designed for substantial static pressures
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number K2BR100
Product Name KBR100 High Pressure Radial Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 30 SCFM (51 m³/hr)
View Details
Aerzen - Delta Industrial Air Blower - delta_blower - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Static Pressure Range 415 in H2O (776 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details