Kooltronic, Inc. KB653 High Performance Fans K2B653

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 385 CFM Capacity Small size for restricted space Quiet operation High static pressure performance Will pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 385 CFM Capacity Small size for restricted space Quiet operation High static pressure performance Will pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB653 High Performance Fans - K2B653 - Kooltronic, Inc.
Pennington, NJ, United States
KB653 High Performance Fans
K2B653
KB653 High Performance Fans K2B653
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 385 CFM Capacity Small size for restricted space Quiet operation High static pressure performance Will pressurize or exhaust Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch (304.8mm] (minimum) power and ground leads

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • 385 CFM Capacity
  • Small size for restricted space
  • Quiet operation
  • High static pressure performance
  • Will pressurize or exhaust
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch (304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number K2B653
Product Name KB653 High Performance Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 385 SCFM (654 m³/hr)
Nominal Voltage 230 volts
Running Current 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details