Philips Healthcare Pulse Generator PM5712

Description
The PM5712 is a used Pulse Generator from Philips. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 50 MHz <4ns rise and fall times Wide amplitude range: 200mV-10V 10ns to 100ms pulse duration and delay Variable DC offset: -5V-+2V The Philips PM5712 is ideal for carrying out the more standard type of test on high speed components and circuitry such as TTL and ECL integrated circuits, electronic counters, shift registers and delay lines.
Description
The PM5712 is a used Pulse Generator from Philips. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 50 MHz <4ns rise and fall times Wide amplitude range: 200mV-10V 10ns to 100ms pulse duration and delay Variable DC offset: -5V-+2V The Philips PM5712 is ideal for carrying out the more standard type of test on high speed components and circuitry such as TTL and ECL integrated circuits, electronic counters, shift registers and delay lines.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - PM5712 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
PM5712
Pulse Generator PM5712
The PM5712 is a used Pulse Generator from Philips. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 1 Hz to 50 MHz <4ns rise and fall times Wide amplitude range: 200mV-10V 10ns to 100ms pulse duration and delay Variable DC offset: -5V-+2V The Philips PM5712 is ideal for carrying out the more standard type of test on high speed components and circuitry such as TTL and ECL integrated circuits, electronic counters, shift registers and delay lines.

The PM5712 is a used Pulse Generator from Philips. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 1 Hz to 50 MHz
  • <4ns rise and fall times
  • Wide amplitude range: 200mV-10V
  • 10ns to 100ms pulse duration and delay
  • Variable DC offset: -5V-+2V

The Philips PM5712 is ideal for carrying out the more standard type of test on high speed components and circuitry such as TTL and ECL integrated circuits, electronic counters, shift registers and delay lines.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PM5712
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details