Philips Healthcare TV Generator PM5518

Description
The PM5518 is a tv generator from Philips. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Frequency Range: 32 to 900 MHz Setting: Keyboard Resolution: 100 kHz Steps: 32.0 to 99.9 MHz 250 kHz Steps: > 100 MHz Tolerance: < 25 kHz: 32 to 300 MHz < 35 kHz: 300 to 470 MHz < 50 kHz: 470 to 900 MHz RF Output Voltage: > 10 mV Impedance: 75 W Attenuation: > 60 dB continuous Frequency Response: ±2 dB: 32 to 300 MHz ±3 dB: 300 to 470 MHz ±2 dB: 470 to 900 MHz Video Input Voltage: 1 Vpp Video Output Voltage: 0 to 1.5 V
Description
The PM5518 is a tv generator from Philips. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Frequency Range: 32 to 900 MHz Setting: Keyboard Resolution: 100 kHz Steps: 32.0 to 99.9 MHz 250 kHz Steps: > 100 MHz Tolerance: < 25 kHz: 32 to 300 MHz < 35 kHz: 300 to 470 MHz < 50 kHz: 470 to 900 MHz RF Output Voltage: > 10 mV Impedance: 75 W Attenuation: > 60 dB continuous Frequency Response: ±2 dB: 32 to 300 MHz ±3 dB: 300 to 470 MHz ±2 dB: 470 to 900 MHz Video Input Voltage: 1 Vpp Video Output Voltage: 0 to 1.5 V

Suppliers

Company
Product
Description
Supplier Links
TV Generator PM5518
The PM5518 is a tv generator from Philips. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Frequency Range: 32 to 900 MHz Setting: Keyboard Resolution: 100 kHz Steps: 32.0 to 99.9 MHz 250 kHz Steps: > 100 MHz Tolerance: < 25 kHz: 32 to 300 MHz < 35 kHz: 300 to 470 MHz < 50 kHz: 470 to 900 MHz RF Output Voltage: > 10 mV Impedance: 75 W Attenuation: > 60 dB continuous Frequency Response: ±2 dB: 32 to 300 MHz ±3 dB: 300 to 470 MHz ±2 dB: 470 to 900 MHz Video Input Voltage: 1 Vpp Video Output Voltage: 0 to 1.5 V

The PM5518 is a tv generator from Philips. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Frequency Range: 32 to 900 MHz
  • Setting: Keyboard
  • Resolution:
    • 100 kHz Steps: 32.0 to 99.9 MHz
    • 250 kHz Steps: > 100 MHz
  • Tolerance:
    • < 25 kHz: 32 to 300 MHz
    • < 35 kHz: 300 to 470 MHz
    • < 50 kHz: 470 to 900 MHz
  • RF Output Voltage: > 10 mV
  • Impedance: 75 W
  • Attenuation: > 60 dB continuous
  • Frequency Response:
    • ±2 dB: 32 to 300 MHz
    • ±3 dB: 300 to 470 MHz
    • ±2 dB: 470 to 900 MHz
  • Video Input Voltage: 1 Vpp
  • Video Output Voltage: 0 to 1.5 V
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PM5518
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236459 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details