- Trained on our vast library of engineering resources.

Philips Healthcare Analog Oscilloscope PM3335

Description
The PM3335 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 60 MHz Number of Channels: 2 ch Simultaneous Channels: 2 ch Simultaneous Maximum Sampling Rate/ch: 20 MSa/s One ch. only max. sampling rate: 20 MSa/s Max. Record Length: 8192 pt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 10 V/div Rise time: 5.8 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Coupling: AC,DC Main time base - lowest: 10000 ns/div Main time base - highest: 50 s/div Timebase accuracy: 0.01 % Trigger Source: External,Internal Trigger Sensitivity: 1 mV Display Type: CRT Monochrome Display Size: 12.7 cm

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - PM3335 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
PM3335
Analog Oscilloscope PM3335
The PM3335 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 60 MHz Number of Channels: 2 ch Simultaneous Channels: 2 ch Simultaneous Maximum Sampling Rate/ch: 20 MSa/s One ch. only max. sampling rate: 20 MSa/s Max. Record Length: 8192 pt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 10 V/div Rise time: 5.8 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Coupling: AC,DC Main time base - lowest: 10000 ns/div Main time base - highest: 50 s/div Timebase accuracy: 0.01 % Trigger Source: External,Internal Trigger Sensitivity: 1 mV Display Type: CRT Monochrome Display Size: 12.7 cm

The PM3335 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Form Factor: Benchtop
  • Bandwidth: 60 MHz
  • Number of Channels: 2 ch
  • Simultaneous Channels: 2 ch
  • Simultaneous Maximum Sampling Rate/ch: 20 MSa/s
  • One ch. only max. sampling rate: 20 MSa/s
  • Max. Record Length: 8192 pt/sec
  • Min. Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 10 V/div
  • Rise time: 5.8 ns
  • Number of Bits: 8 bits
  • Input Impedance: 1 MOhm
  • Input Coupling: AC,DC
  • Main time base - lowest: 10000 ns/div
  • Main time base - highest: 50 s/div
  • Timebase accuracy: 0.01 %
  • Trigger Source: External,Internal
  • Trigger Sensitivity: 1 mV
  • Display Type: CRT Monochrome
  • Display Size: 12.7 cm
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3335
Product Name Analog Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2204X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Digital Oscilloscopes - MSO2104-S - Uni-Trend US
Specs
Bandwidth 1.00E-4 MHz
Number of Input Channels 4 (# channels)
View Details
Touch-Screen Digital Oscilloscope - OWON TDS Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 4 (# channels)
A/D Resolution 8.00 (# bits)
Host Interface USB; Ethernet; VGA, AUX
View Details