NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, designed for digital switching applications in automotive and industrial systems. Packaged in SOT883 (SC-101) leadless ultra-small format with dimensions of 1.0 × 0.6 × 0.5 mm. Rated for 100 mA continuous collector current and 50 V collector-emitter voltage. Maximum power dissipation is 250 mW at 25°C ambient temperature. AEC-Q101 qualified for automotive reliability. Thermal resistance from junction to ambient is 500 K/W. Only reflow soldering is recommended.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PDTC144EM,315 |
| Polarity | NPN |