Win Source Part Number: 1033101-LXML-PX02-00
Category: Optoelectronics>LED Lighting - Color
Series: LUXEON Rebel Color ES
Color: Lime
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 350mA
Wavelength: 568nm (566nm ~ 569nm)
Lumens/Watt @ Current - Test: 191 lm/W
Thermal Resistance of Package: 6°C/W
Temperature - Test: 85°C
Package / Case: 1812 (4532 Metric)
Supplier Device Package: SMD
Dimension: 0.177" L x 0.120" W (4.49mm x 3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumileds
Other Names: 1416-1185-6,LXML-PX0
Base Product Number: LXML-PX02
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LXML-PX02-0000 |
| Product Name | Optoelectronics - LED Lighting - Color |