Win Source Part Number: 1371967-L130-6570003
Category: Optoelectronics - White LED Lighting
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Lumileds
Series: LUXEON 3030 2D
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Base Product Number: L130
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.024" (0.62mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Color: White, Cool
Current - Max: 240mA
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 120mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 111lm (Typ)
Lumens/Watt @ Current - Test: 152 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 12°C/W
Single Color LED, Product overview: L130-6570003000W21 from Lumileds is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-L130-6570003000W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | L130-6570003000W21 | 124-L130-6570003000W21 |
| Product Name | Optoelectronics - White LED Lighting | White Led Lighting |