These lamps are single ended, capsule style with a 2 pin base. The Elite versions of the lamps have a improved colour rendering and higher efficacy.
Wattage = 70 W
Lamp Type = CDM-TC
Lamp Base = G8.5
Lamp Shape = Tubular
Fitting Type = Enclosed
Mounting Orientation = Universal
Length = 85 mm
Colour Temperature = 3000K
Lamp Finish = Clear
Colour Rendering = 90
RS Components, Ltd. | |
---|---|
Product Category | High Intensity Discharge Lamps |
Product Number | 377268 |
High Intensity Discharge Lamps | Metal Halide |