AND GATE, ABT SERIES, 4 FUNC, 2-
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74ABT08N,112 | 74ABT08N,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND Gate |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 4.5V ~ 5.5V |