ProSource™ is software for analyzing luminance and color as a function of angle from Radiant Source Model™ files and generating photopic, spectral, and IES ray sets for optical design software. It supports RSM and compressed RSMx formats, generates ray sets with up to two billion rays, computes Unified Glare Rating (UGR), and exports ray sets in formats compatible with ASAP™, FRED™, LightTools™, OpticStudio™ (Zemax), TracePro™, SPEOS™, and others. The software enables detailed analysis of color coordinates, correlated color temperature, luminance, and tristimulus values, with 2D and 3D data visualization tools. System requirements include Windows™ 11 and 16-32 GB RAM.
ProSource®enables optical system designers to fully exploit Radiant Source Model files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they contain full measurement information, including luminance images, from all viewing angles for the light source or lighting system. This provides full flexibility in analysis and in ray set generation.
When paired with a near-field measurement system or Source Imaging Goniometer®, the measurement data collected by ProSource® is formatted as an RSM file. This file contains all of the light source measurement information including the image data, so the measurement results can be reviewed in detail at any time. In addition, ray sets containing an arbitrary number of rays can be generated by ProSource for export to other optical and illumination system design software packages such as ASAP®, FRED®, LightTools®, LucidShape®, Photopia, IES TM-25, Opticad®, OSLO®, SimuLux®, SPEOS®, TracePro®, and OpticStudio (ZEMAX), as well as general file formats. Ray sets generated by ProSource from RSMs are more efficient than random Monte Carlo-generated ray sets as they contain equivalent information with only 20% of the number of rays - resulting in faster optical design analysis times with higher accuracy.
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | Image Analysis Software |
| Product Number | ProSource® |
| Product Name | ProSource® Light Source Analysis Software |