Radiant Vision Systems ProMetric® Y61: 61-Megapixel Imaging Photometer IP-PMY61

Description
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions. ProMetric Y Family The ProMetric Y delivers reliable test results and analysis to improve quality and control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y61 provides a 61-megapixel (9568 x 6380) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications. Delivering Smart Technology™ innovations including: Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Re gion-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.
Request a Quote
Description
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions. ProMetric Y Family The ProMetric Y delivers reliable test results and analysis to improve quality and control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y61 provides a 61-megapixel (9568 x 6380) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications. Delivering Smart Technology™ innovations including: Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Re gion-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ProMetric¬Æ Y61 is a 61-megapixel imaging photometer designed for high-volume production testing of displays, keyboards, and cosmetic surfaces. It features a scientific-grade image sensor with a resolution of 9568 x 6380 pixels, providing accurate and repeatable measurements. The device supports both photometric and radiometric models and offers multiple lens options, including electronically controlled focus and aperture settings for enhanced measurement flexibility. This photometer is optimized for speed, with a minimum measurement time of 0.7 seconds, and is capable of detecting a wide range of defects, including particle and line defects, light leakage, and surface imperfections. The ProMetric Y61 incorporates Smart Technology,Ñ¢ innovations, such as Smart Control,Ñ¢ for quick setup and Smart Calibration,Ñ¢ for automatic high-accuracy results. It supports high-speed USB and Ethernet communications, making it suitable for integration into automated testing environments. Engineers considering the ProMetric Y61 will benefit from its ability to improve testing efficiency, reduce operating costs, and enhance product quality through objective quantification of visual characteristics.

Datasheet Summary
Powered by GS/AI

The ProMetric¬Æ Y61 is a 61-megapixel imaging photometer designed for high-volume production testing of displays, keyboards, and cosmetic surfaces. It features a scientific-grade image sensor with a resolution of 9568 x 6380 pixels, providing accurate and repeatable measurements. The device supports both photometric and radiometric models and offers multiple lens options, including electronically controlled focus and aperture settings for enhanced measurement flexibility. This photometer is optimized for speed, with a minimum measurement time of 0.7 seconds, and is capable of detecting a wide range of defects, including particle and line defects, light leakage, and surface imperfections. The ProMetric Y61 incorporates Smart Technology,Ñ¢ innovations, such as Smart Control,Ñ¢ for quick setup and Smart Calibration,Ñ¢ for automatic high-accuracy results. It supports high-speed USB and Ethernet communications, making it suitable for integration into automated testing environments. Engineers considering the ProMetric Y61 will benefit from its ability to improve testing efficiency, reduce operating costs, and enhance product quality through objective quantification of visual characteristics.

Suppliers

Company
Product
Description
Supplier Links
ProMetric® Y61: 61-Megapixel Imaging Photometer - IP-PMY61 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
ProMetric® Y61: 61-Megapixel Imaging Photometer
IP-PMY61
ProMetric® Y61: 61-Megapixel Imaging Photometer IP-PMY61
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions. ProMetric Y Family The ProMetric Y delivers reliable test results and analysis to improve quality and control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y61 provides a 61-megapixel (9568 x 6380) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications. Delivering Smart Technology™ innovations including: Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Re gion-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.

Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments

ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions.

ProMetric Y Family

The ProMetric Y delivers reliable test results and analysis to improve quality and control costs:

  • Faster measurements deliver shorter takt times
  • Objective quantification is superior to subjective human inspection
  • Faster, more accurate test analysis improves yield

The ProMetric Y61 provides a 61-megapixel (9568 x 6380) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications.

Delivering Smart Technology™ innovations including:

  • Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens.
  • Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results.

Key Features and Highlights:

  • High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds
  • High resolution sensor options
  • Photometric and radiometric models available
  • Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm
  • ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional.

ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Region-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Automated Test Equipment
Product Number IP-PMY61
Product Name ProMetric® Y61: 61-Megapixel Imaging Photometer
Type / Form Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit
Unlock Full Specs
to access all available technical data

Similar Products

VIP Ultra STD 80V - vip-ultra - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details
Engineered Systems, DC Power / Energy Absorber Test System -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Highly Accelerated Stress Test (HAST) Chamber - EHS-412M - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details
DPR-100 • DisplayPort Reference Sink -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details