Sterling Plumbing Toilet Windham: 402081

Description
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses 1.28 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Optimized siphonic flush action maximizes bulk waste removal; one flush performance Large 9" x 8" water surface keeps bowl clean and reduces odor Elongated bowl has an extended rim length for comfortable use by adults Three-bolt quick-connect installation system Limited 5-year warranty Conforms to CSA B45 National Consensus Standards
Datasheet
Description
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses 1.28 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Optimized siphonic flush action maximizes bulk waste removal; one flush performance Large 9" x 8" water surface keeps bowl clean and reduces odor Elongated bowl has an extended rim length for comfortable use by adults Three-bolt quick-connect installation system Limited 5-year warranty Conforms to CSA B45 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value. Uses 1.28 gallons of water per flush; meets today's strict water conservation standards Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish Optimized siphonic flush action maximizes bulk waste removal; one flush performance Large 9" x 8" water surface keeps bowl clean and reduces odor Elongated bowl has an extended rim length for comfortable use by adults Three-bolt quick-connect installation system Limited 5-year warranty Conforms to CSA B45 National Consensus Standards

Windham toilets are engineered to deliver exceptional performance and designed for functionality and style. Vitreous china construction and a water-saving flush means dependable performance with lasting value.

  • Uses 1.28 gallons of water per flush; meets today's strict water conservation standards
  • Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish
  • Optimized siphonic flush action maximizes bulk waste removal; one flush performance
  • Large 9" x 8" water surface keeps bowl clean and reduces odor
  • Elongated bowl has an extended rim length for comfortable use by adults
  • Three-bolt quick-connect installation system
  • Limited 5-year warranty
  • Conforms to CSA B45 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Toilets
Product Number Windham: 402081
Product Name Toilet
Unlock Full Specs
to access all available technical data

Similar Products