Kodenshi Korea Corp. Electronic Wholesale - STC403F STC403F

Description
Manufacturer: KODENSHI KOREA CORP. Win Source Part Number: 1260730-STC403F Manufacturer Homepage: www.kodenshi.co.kr Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: KODENSHI KOREA CORP. Win Source Part Number: 1260730-STC403F Manufacturer Homepage: www.kodenshi.co.kr Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STC403F - 1260730-STC403F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STC403F
1260730-STC403F
Electronic Wholesale - STC403F 1260730-STC403F
Manufacturer: KODENSHI KOREA CORP. Win Source Part Number: 1260730-STC403F Manufacturer Homepage: www.kodenshi.co.kr Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: KODENSHI KOREA CORP.
Win Source Part Number: 1260730-STC403F
Manufacturer Homepage: www.kodenshi.co.kr
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1260730-STC403F
Product Name Electronic Wholesale - STC403F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FETs - Single - AUIRFSL8405 - 737056-AUIRFSL8405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
5 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers