Molex Fpga XQ4013E-4PG223M

Description
XQ4013E-4PG223M Product overview: XQ4013E-4PG223M from Molex is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4013E-4PG223M can be used for catalog matching and distributor lookup.
Request a Quote
Description
XQ4013E-4PG223M Product overview: XQ4013E-4PG223M from Molex is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4013E-4PG223M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XQ4013E-4PG223M Product overview: XQ4013E-4PG223M from Molex is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4013E-4PG223M can be used for catalog matching and distributor lookup.

XQ4013E-4PG223M Product overview: XQ4013E-4PG223M from Molex is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XQ4013E-4PG223M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4013E-4PG223M - 939841-XQ4013E-4PG223M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4013E-4PG223M
939841-XQ4013E-4PG223M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4013E-4PG223M 939841-XQ4013E-4PG223M
Manufacturer: Xilinx Inc. Win Source Part Number: 939841-XQ4013E-4PG22 3M Series: XC4000E/X QPRO Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 223-BCPGA Package: Bulk Package: 223-BCPGA Mounting: Through Hole Number of I/O: 192 Categories: Integrated Circuits (ICs) Case / Package: 223-CPGA (47.25x47.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: Xilinx Inc.
Win Source Part Number: 939841-XQ4013E-4PG223M
Series: XC4000E/X QPRO
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 223-BCPGA
Package: Bulk
Package: 223-BCPGA
Mounting: Through Hole
Number of I/O: 192
Categories: Integrated Circuits (ICs)
Case / Package: 223-CPGA (47.25x47.25)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XQ4013E-4PG223M 939841-XQ4013E-4PG223M
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XQ4013E-4PG223M
Package Type Other; 223-BCPGA Other; 223-CPGA (47.25x47.25)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details