Molex Cables, Wires Fiber Optic Cables - WW4030K05M006 WW4030K05M006

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151924-WW4030K05M00 6 Orientation: Straight Contact Plating: Gold Cable Length: 600 mm Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151924-WW4030K05M00 6 Orientation: Straight Contact Plating: Gold Cable Length: 600 mm Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - WW4030K05M006 - WW4030K05M006 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - WW4030K05M006
WW4030K05M006
Cables, Wires Fiber Optic Cables - WW4030K05M006 WW4030K05M006
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151924-WW4030K05M00 6 Orientation: Straight Contact Plating: Gold Cable Length: 600 mm Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151924-WW4030K05M006
Orientation: Straight
Contact Plating: Gold
Cable Length: 600 mm
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: MX
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number WW4030K05M006
Product Name Cables, Wires Fiber Optic Cables - WW4030K05M006
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details