Molex Incandescent Trouble Light; Flashlight Type Molex WT6C-50

Description
INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer; Cable Length:50ftRoHS Compliant: No
Datasheet
Description
INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer; Cable Length:50ftRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Trouble Light; Flashlight Type Molex - 06H5199 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Trouble Light; Flashlight Type Molex
06H5199
Incandescent Trouble Light; Flashlight Type Molex 06H5199
INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer; Cable Length:50ftRoHS Compliant: No

INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer; Cable Length:50ftRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 06H5199
Product Name Incandescent Trouble Light; Flashlight Type Molex
Flashlight Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2697587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
Rayovac Value Bright LED 6AA Gel Grip Flashlight - BRSGEL6AA-BA - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery
Battery Size AA
View Details