Molex Incandescent Trouble Light; Flashlight Type Molex WT6C-25

Description
INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Cable Length:25ft; Cord Category:SJTW RoHS Compliant: No
Datasheet
Description
INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Cable Length:25ft; Cord Category:SJTW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Trouble Light; Flashlight Type Molex - 06H5198 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Trouble Light; Flashlight Type Molex
06H5198
Incandescent Trouble Light; Flashlight Type Molex 06H5198
INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Cable Length:25ft; Cord Category:SJTW RoHS Compliant: No

INCANDESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:-; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Cable Length:25ft; Cord Category:SJTW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 06H5198
Product Name Incandescent Trouble Light; Flashlight Type Molex
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
North American 13Amp Cordset w/C13 Connector - 70403030305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers