Molex Fluorescent Trouble Light; Flashlight Type Molex WT3F-20

Description
FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer RoHS Compliant: No
Datasheet
Description
FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Trouble Light; Flashlight Type Molex - 69K6728 - Newark, An Avnet Company
Chicago, IL, United States
Fluorescent Trouble Light; Flashlight Type Molex
69K6728
Fluorescent Trouble Light; Flashlight Type Molex 69K6728
FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer RoHS Compliant: No

FLUORESCENT TROUBLE LIGHT; Flashlight Type:Hand Held; Light Source:Fluorescent; Lumen Output:900lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Pro-Yellow 130109 Series; Body Material:Elastomer RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 69K6728
Product Name Fluorescent Trouble Light; Flashlight Type Molex
Flashlight Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2397017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rayovac Value Bright LED 3AAA Flashlight - BRSLED3AAA-BB - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery
Battery Size AAA
View Details