Molex Terminal, 1.98Mm, 16Awg, Blu, 14Awg; Product Range Molex WP-2614X

Description
TERMINAL, 1.98MM, 16AWG, BLU, 14AWG; Product Range:InsulKrimp 19212 Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:Blue; Overall Length:23.6mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, 1.98MM, 16AWG, BLU, 14AWG; Product Range:InsulKrimp 19212 Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:Blue; Overall Length:23.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, 1.98Mm, 16Awg, Blu, 14Awg; Product Range Molex - 99B2022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 1.98Mm, 16Awg, Blu, 14Awg; Product Range Molex
99B2022
Terminal, 1.98Mm, 16Awg, Blu, 14Awg; Product Range Molex 99B2022
TERMINAL, 1.98MM, 16AWG, BLU, 14AWG; Product Range:InsulKrimp 19212 Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:Blue; Overall Length:23.6mm RoHS Compliant: Yes

TERMINAL, 1.98MM, 16AWG, BLU, 14AWG; Product Range:InsulKrimp 19212 Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:Blue; Overall Length:23.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 99B2022
Product Name Terminal, 1.98Mm, 16Awg, Blu, 14Awg; Product Range Molex
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data