MOLEX
SR34 -- 35A 4C 600V CK 1.5IN MOLEX
Molex
35A 4C 600V Ck 1.5In Molex
SR34
Description
35A 4C 600V CK 1.5IN
Description
35A 4C 600V CK 1.5IN
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9603 |
|
Product Name
|
35A 4C 600V Ck 1.5In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details