MOLEX
SR326 -- 35A 26C 600V SC 1.5IN MOLEX
Molex
35A 26C 600V Sc 1.5In Molex
SR326
Description
35A 26C 600V SC 1.5IN
Description
35A 26C 600V SC 1.5IN
Suppliers
35A 26C 600V Sc 1.5In Molex
78K9596
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9596 |
|
Product Name
|
35A 26C 600V Sc 1.5In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Voltage Rating
3000 volts
Current Rating
3.5 amps
View Details