MOLEX
SR324 -- 35A 24C 600V SC 1.5IN MOLEX
Molex
35A 24C 600V Sc 1.5In Molex
SR324
Description
35A 24C 600V SC 1.5IN
Description
35A 24C 600V SC 1.5IN
Suppliers
35A 24C 600V Sc 1.5In Molex
78K9595
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9595 |
|
Product Name
|
35A 24C 600V Sc 1.5In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug; Female / Jack
View Details