MOLEX
SR320 -- 35A 20C 600V SC 1.5IN MOLEX
Molex
35A 20C 600V Sc 1.5In Molex
SR320
Description
35A 20C 600V SC 1.5IN
Description
35A 20C 600V SC 1.5IN
Suppliers
35A 20C 600V Sc 1.5In Molex
78K9593
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9593 |
|
Product Name
|
35A 20C 600V Sc 1.5In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details