MOLEX
SR314 -- 35A 14C 600V SC 1.5IN MOLEX
Molex
35A 14C 600V Sc 1.5In Molex
SR314
Description
35A 14C 600V SC 1.5IN
Description
35A 14C 600V SC 1.5IN
Suppliers
35A 14C 600V Sc 1.5In Molex
78K9589
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9589 |
|
Product Name
|
35A 14C 600V Sc 1.5In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details