MOLEX
SR2028 -- 10A 28C 600V SC 7/8IN MOLEX
Molex
10A 28C 600V Sc 7/8In Molex
SR2028
Description
10A 28C 600V SC 7/8IN
Description
10A 28C 600V SC 7/8IN
Suppliers
10A 28C 600V Sc 7/8In Molex
78K9566
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9566 |
|
Product Name
|
10A 28C 600V Sc 7/8In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details