MOLEX
SR2010 -- 30A 10C 600V SC 7/8IN MOLEX
Molex
30A 10C 600V Sc 7/8In Molex
SR2010
Description
30A 10C 600V SC 7/8IN
Description
30A 10C 600V SC 7/8IN
Suppliers
30A 10C 600V Sc 7/8In Molex
78K9556
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9556 |
|
Product Name
|
30A 10C 600V Sc 7/8In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers