Molex Type B Iso Transparent C4 24V Molex/woodhead S92200TC4M0T

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Type B Iso Transparent C4 24V Molex/woodhead - 46AJ9617 - Newark, An Avnet Company
Chicago, IL, United States
Type B Iso Transparent C4 24V Molex/woodhead
46AJ9617
Type B Iso Transparent C4 24V Molex/woodhead 46AJ9617
TYPE B ISO TRANSPARENT C4 24V

TYPE B ISO TRANSPARENT C4 24V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number S92200TC4M0T 46AJ9617
Product Name Type B Iso Transparent C4 24V Molex/woodhead
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details