MOLEX
S05207TC421 -- DIN 8MM 2P+G 24V RED PG7 MOLEX/WOODHEAD
Molex
Din 8Mm 2P+G 24V Red Pg7 Molex/woodhead
S05207TC421
Description
DIN 8MM 2P+G 24V RED PG7
Description
DIN 8MM 2P+G 24V RED PG7
Suppliers
Din 8Mm 2P+G 24V Red Pg7 Molex/woodhead
46AJ9581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46AJ9581 |
|
Product Name
|
Din 8Mm 2P+G 24V Red Pg7 Molex/woodhead |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details