Georgia-Pacific Corporation Preference® Jumbo Perforated Roll Towel

Description
Designed for lasting service and exceptional absorbency, Preference® 2-ply perforated roll towels are ideal for cleaning and wiping in foodservice, healthcare, laboratory and clinic settings. Join the growing number of facilities that are moving up to additional sheets to enhance the ease and efficiency of clean-up tasks. This 2-ply, jumbo-sized 250-count roll offers the same full-weight, full-strength paper as standard, 2-ply Preference. Features & Benefits: » Lasting strength and absorbency make this towel ideal for cleaning/wiping in foodservice, healthcare, lab, and clinic settings » Jumbo roll offers the same full-weight, full-strength paper as standard Georgia-Pacific 2-ply rolls » For everyday cleaning and wiping tasks
Description
Designed for lasting service and exceptional absorbency, Preference® 2-ply perforated roll towels are ideal for cleaning and wiping in foodservice, healthcare, laboratory and clinic settings. Join the growing number of facilities that are moving up to additional sheets to enhance the ease and efficiency of clean-up tasks. This 2-ply, jumbo-sized 250-count roll offers the same full-weight, full-strength paper as standard, 2-ply Preference. Features & Benefits: » Lasting strength and absorbency make this towel ideal for cleaning/wiping in foodservice, healthcare, lab, and clinic settings » Jumbo roll offers the same full-weight, full-strength paper as standard Georgia-Pacific 2-ply rolls » For everyday cleaning and wiping tasks

Suppliers

Company
Product
Description
Supplier Links
Preference® Jumbo Perforated Roll Towel -  - Georgia-Pacific Corporation
Atlanta, GA, USA
Preference® Jumbo Perforated Roll Towel
Preference® Jumbo Perforated Roll Towel
Designed for lasting service and exceptional absorbency, Preference® 2-ply perforated roll towels are ideal for cleaning and wiping in foodservice, healthcare, laboratory and clinic settings. Join the growing number of facilities that are moving up to additional sheets to enhance the ease and efficiency of clean-up tasks. This 2-ply, jumbo-sized 250-count roll offers the same full-weight, full-strength paper as standard, 2-ply Preference. Features & Benefits: » Lasting strength and absorbency make this towel ideal for cleaning/wiping in foodservice, healthcare, lab, and clinic settings » Jumbo roll offers the same full-weight, full-strength paper as standard Georgia-Pacific 2-ply rolls » For everyday cleaning and wiping tasks

Designed for lasting service and exceptional absorbency, Preference® 2-ply perforated roll towels are ideal for cleaning and wiping in foodservice, healthcare, laboratory and clinic settings. Join the growing number of facilities that are moving up to additional sheets to enhance the ease and efficiency of clean-up tasks. This 2-ply, jumbo-sized 250-count roll offers the same full-weight, full-strength paper as standard, 2-ply Preference.

Features & Benefits:

» Lasting strength and absorbency make this towel ideal for cleaning/wiping in foodservice, healthcare, lab, and clinic settings

» Jumbo roll offers the same full-weight, full-strength paper as standard Georgia-Pacific 2-ply rolls

» For everyday cleaning and wiping tasks

Supplier's Site

Technical Specifications

  Georgia-Pacific Corporation
Product Category Wipes and Wipers
Product Name Preference® Jumbo Perforated Roll Towel
Views / General Types Towels, Shop Rags and Cleaning Cloths; Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1763655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 14.96 inch (380 mm)
View Details