Molex CES PCD-07009-0E Ethernet Cable
PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 10M; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7754877 | 84Y6406 |
| Product Name | Ethernet Cable | Patch Cord, Rj45, Plug-Plug, Cat6A, 10M; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking |
| Cable Type | Cat 6; Coaxial | Cat 6 |
| Cable Shielding | Stp | |
| Cable Length | 32.81 ft (100 dm) | 32.81 ft (100 dm) |