Molex Ethernet Cable PCD-07002-0E

Description
Molex Premise Networks PCD-07002-0E
Request a Quote
Description
Molex Premise Networks PCD-07002-0E
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex PowerCat 6A Shielded Patch Cord is a 3-meter long cable designed for high-speed networking applications, supporting 10GBASE-T networks while being backward compatible with 10/100/1000BASE-T networks. It features four pairs of 26 AWG stranded copper wire and is pre-terminated with RJ45 plugs. The cable is equipped with slim anti-snag slip-on boots for ease of use and is suitable for EIA 568A or 568B wiring standards. The Low Smoke Zero Halogen (LS0H) sheath enhances safety by reducing smoke emissions in case of fire. This patch cord complies with various commercial standards, including ISO/IEC 11801 Class EA and TIA-568-C.2 Cat 6A, making it a reliable choice for structured cabling systems. The operating temperature range is between -20°C to 60°C, and it has a minimum operating life of 750 insertion cycles.

Datasheet Summary
Powered by GS/AI

The Molex PowerCat 6A Shielded Patch Cord is a 3-meter long cable designed for high-speed networking applications, supporting 10GBASE-T networks while being backward compatible with 10/100/1000BASE-T networks. It features four pairs of 26 AWG stranded copper wire and is pre-terminated with RJ45 plugs. The cable is equipped with slim anti-snag slip-on boots for ease of use and is suitable for EIA 568A or 568B wiring standards. The Low Smoke Zero Halogen (LS0H) sheath enhances safety by reducing smoke emissions in case of fire. This patch cord complies with various commercial standards, including ISO/IEC 11801 Class EA and TIA-568-C.2 Cat 6A, making it a reliable choice for structured cabling systems. The operating temperature range is between -20°C to 60°C, and it has a minimum operating life of 750 insertion cycles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7754861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7754861
Ethernet Cable 7754861
Molex Premise Networks PCD-07002-0E

Molex Premise Networks PCD-07002-0E

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6A, 3M; Lan Category Molex Premise Network - 84Y6403 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6A, 3M; Lan Category Molex Premise Network
84Y6403
Patch Cord, Rj45, Plug-Plug, Cat6A, 3M; Lan Category Molex Premise Network 84Y6403
PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7754861 84Y6403
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6A, 3M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding Stp
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details