Molex Ethernet Cable PCD-07000-0E

Description
Molex Premise Networks PCD-07000-0E
Request a Quote Datasheet
Description
Molex Premise Networks PCD-07000-0E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7754858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7754858
Ethernet Cable 7754858
Molex Premise Networks PCD-07000-0E

Molex Premise Networks PCD-07000-0E

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6A, 1M; Lan Category Molex Premise Network - 84Y6401 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6A, 1M; Lan Category Molex Premise Network
84Y6401
Patch Cord, Rj45, Plug-Plug, Cat6A, 1M; Lan Category Molex Premise Network 84Y6401
PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7754858 84Y6401
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6A, 1M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Coaxial Cat 6
Cable Shielding Stp
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 600mm, no Latches - G125-MC22605L0-0600F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details