Molex Ethernet Cable PCD-04019-0J

Description
Molex Premise Networks PCD-04019-0J
Request a Quote Datasheet
Description
Molex Premise Networks PCD-04019-0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7900061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7900061
Ethernet Cable 7900061
Molex Premise Networks PCD-04019-0J

Molex Premise Networks PCD-04019-0J

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network - 84Y6399 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network
84Y6399
Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network 84Y6399
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7900061 84Y6399
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding F/utp
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details