The Molex PowerCat 6 Patch Cord, part number 33X0504, is a 7-meter long cable designed for high-speed networking applications. It features RJ45 plugs on both ends and is constructed from high-quality 26 AWG stranded copper wire. The cable is compliant with EIA 568A and 568B wiring standards and has a Low Smoke Zero Halogen (LS0H) sheath, making it suitable for environments where fire safety is a concern. The patch cord is equipped with anti-snag slim strain relief boots to enhance durability and ease of use. It meets commercial standards such as ISO/IEC 11801 Class E and TIA-568-C.2 Cat 6, ensuring reliable performance in data transmission. The operating temperature range is from -20°C to 60°C, and it has a maximum voltage rating of 150 VAC. The product is also RoHS compliant, indicating it meets environmental safety standards.
Molex Premise Networks PCD-04013-0E
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 7900045 | 33X0504 |
| Product Name | Ethernet Cable | Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking |
| Cable Type | Cat 6; Coaxial | Cat 6 |
| Cable Shielding | F/utp | |
| Cable Length | 22.97 ft (70 dm) | 22.97 ft (70 dm) |