Molex Ethernet Cable PCD-04005-0K

Description
Molex Premise Networks PCD-04005-0K
Request a Quote Datasheet
Description
Molex Premise Networks PCD-04005-0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7900020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7900020
Ethernet Cable 7900020
Molex Premise Networks PCD-04005-0K

Molex Premise Networks PCD-04005-0K

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network - 84Y6388 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network
84Y6388
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network 84Y6388
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7900020 84Y6388
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding F/utp
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details