Molex Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network PCD-04001-0K

Description
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network - 84Y6380 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network
84Y6380
Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network 84Y6380
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84Y6380
Product Name Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details