Molex Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex PCD-02045-0K

Description
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Yellow; Product Range:PowerCat Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Yellow; Product Range:PowerCat Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex - 77T2712 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex
77T2712
Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex 77T2712
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Yellow; Product Range:PowerCat Series RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Yellow; Product Range:PowerCat Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77T2712
Product Name Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details