Molex Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex PCD-02043-0H

Description
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:PowerCat Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:PowerCat Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex - 77T2706 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex
77T2706
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex 77T2706
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:PowerCat Series RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:PowerCat Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77T2706
Product Name Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4B3A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details