Molex CES PCD-02013-0E Ethernet Cable
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 7M; LAN Category:Cat6; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type A:RJ45RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 273407 | 84Y6375 |
| Product Name | Ethernet Cable | Patch Cord, Rj45, Plug-Plug, Cat6, 7M; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking |
| Cable Type | Cat 6; Coaxial | Cat 6 |
| Cable Shielding | U/utp |