Molex Ethernet Cable PCD-02005-0J

Description
Molex Premise Networks PCD-02005-0J
Request a Quote
Description
Molex Premise Networks PCD-02005-0J
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 273564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
273564
Ethernet Cable 273564
Molex Premise Networks PCD-02005-0J

Molex Premise Networks PCD-02005-0J

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 273564
Product Name Ethernet Cable
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/utp
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details