Molex Ethernet Cable PCD-02003-0E

Description
Molex Premise Networks PCD-02003-0E
Request a Quote Datasheet
Description
Molex Premise Networks PCD-02003-0E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 273378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
273378
Ethernet Cable 273378
Molex Premise Networks PCD-02003-0E

Molex Premise Networks PCD-02003-0E

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 2M; Lan Category Molex Premise Network - 76T4798 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 2M; Lan Category Molex Premise Network
76T4798
Patch Cord, Rj45, Plug-Plug, Cat6, 2M; Lan Category Molex Premise Network 76T4798
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 273378 76T4798
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 2M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding U/utp
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details