Molex CES PCD-02001-0E Ethernet Cable
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 273362 | 76T4793 |
| Product Name | Ethernet Cable | Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking |
| Cable Type | Cat 6; Coaxial | Cat 6 |
| Cable Shielding | U/utp | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |