Molex Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex PCD-01040-0E

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:PowerCat Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:PowerCat Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex - 72T3067 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex
72T3067
Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex 72T3067
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:PowerCat Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Grey; Product Range:PowerCat Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72T3067
Product Name Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details