Molex Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network PCD-01019-0K

Description
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network - 84Y6372 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network
84Y6372
Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network 84Y6372
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84Y6372
Product Name Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details