The Molex PowerCat 5E U/UTP Patch Cord, part number 84Y6368, is a 7-meter long cable designed for data networks supporting 10/100BASE-T and 1000BASE-T applications. It features four pairs of 24 AWG stranded copper wire and is pre-terminated with RJ45 plugs. The cable is equipped with anti-snag slim strain relief slip-on boots and is suitable for EIA 568A or 568B wiring applications. The sheath is made from LS0H material, ensuring compliance with RoHS standards. The patch cord meets commercial standards including ISO/IEC 11801:2002/Amd 2:2010 Cat 5 and TIA-568-C.2 Cat 5E, and is pending approvals from UL and CSA. It operates within a temperature range of -20°C to 60°C and has a maximum voltage rating of 150 VAC. The RJ45 plugs are designed for a minimum operating life of 750 insertion cycles.
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 7M; LAN Category:Cat5e; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84Y6368 |
| Product Name | Patch Cord, Rj45, Plug-Plug, Cat5E, 7M; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking |
| Product Type | Patch |
| Cable Type | Cat 5 |