Molex Patch Cord, Rj45, Plug-Plug, Cat5E, 3M; Lan Category Molex Premise Network PCD-01005-0K

Description
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45, Plug-Plug, Cat5E, 3M; Lan Category Molex Premise Network - 84Y6365 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat5E, 3M; Lan Category Molex Premise Network
84Y6365
Patch Cord, Rj45, Plug-Plug, Cat5E, 3M; Lan Category Molex Premise Network 84Y6365
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84Y6365
Product Name Patch Cord, Rj45, Plug-Plug, Cat5E, 3M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2127931-2 - TE Connectivity
Specs
Product Type SFP+ Plug
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details