Molex Premise Networks PCD-01003-0E
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 4498883 | 76T4776 |
| Product Name | Ethernet Cable | Patch Cord, Rj45, Plug-Plug, Cat5E, 2M; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking |
| Cable Type | Cat 5; Coaxial | Cat 5 |
| Cable Shielding | U/utp | |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (20 dm) |