Molex Premise Networks Ltd Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex Premise Network PCD-01000-0JJ

Description
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex Premise Network - 76T4757 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex Premise Network
76T4757
Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex Premise Network 76T4757
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Cable RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 500MM; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76T4757
Product Name Patch Cord, Rj45 Plug-Plug, Cat5E, 500Mm; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3033/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers